Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073126-LW2L-M0
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LW2L-M0 CAD Model

Description

The LW2L-M0 is a Pilot Light manufactured by IDEC. This pilot light is used to provide visual indication of a system's status, typically in industrial control panels or machinery. It is designed for reliable and long-lasting performance in demanding environments.

Applications

  • Control panels
  • Industrial machinery
  • Automation systems
  • Monitoring systems
  • Status indication

Features

  • Durable construction
  • Bright LED illumination
  • Long lifespan
  • Easy installation
  • Available in various colors

Benefits

  • Clear and reliable status indication
  • Reduced maintenance costs
  • Easy to integrate into existing systems
  • Enhanced safety

Specifications

The LW2L-M0 typically operates on a voltage range of 24V AC/DC. It features an LED light source for long life and low power consumption. The mounting hole diameter is typically 22mm. The LED color is typically red. These pilot lights are designed to meet various industrial standards for safety and performance.

You May Also Be Interested in

Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Lowest to $7.5818
ECAD model for B3J-1300
E-SWITCH
SWITCH PUSH DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2201EEZB
Bulgin
Switch Hardware T0916SO BLACK
Need more? Email Us
ECAD model for T0916SOAAA
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for BB15AH-FA
Adafruit Industries LLC
SWITCH PUSHBUTTON SPST-NO GRN
Need more? Email Us
ECAD model for 1188
IDEC
30MM MAIN 65MM MUSH 1NO BLK
Need more? Email Us
ECAD model for AOD410NUB
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Lowest to $11.4948
ECAD model for EP11FPD1SAPE
Siemens
PUSHBUTTON. BLACK. EXTENDED STRO
Need more? Email Us
ECAD model for 3SU12000KB100AA0
Adafruit Industries LLC
SWITCH PUSHBUTTON SPST-NO GRN
Need more? Email Us
ECAD model for 1193

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention