EN
  • EN
  • DE

HW1M-LF1010-20

Part No HW1M-LF1010-20
Manufacturer IDEC
Catalog OEM Parts (F - I)
Description Switch; Mono Lever Swth 22MM 2-POSITION; Maintained Up And Down; Interlocking Lever
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Panel
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1069494-HW1M-LF1010-20
Categories OEM Parts(F-I)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HW1M-LF1010-20 CAD Model

Description

The HW1M-LF1010-20 is a pilot light from IDEC Corporation's HW series. This series is known for its robust construction, reliability, and wide range of options, making it suitable for various industrial applications. The HW1M-LF1010-20 provides clear visual indication of equipment status, enhancing operator awareness and safety.

Applications:

  • Control Panels: Indicating the status of various machine functions and processes.
  • Industrial Machinery: Monitoring equipment operation and alerting operators to potential issues.
  • Automation Systems: Providing visual feedback on the state of automated processes.
  • Transportation Equipment: Used in vehicles and other transportation systems for status indication.
  • Building Automation: Monitoring and controlling lighting, HVAC, and other building systems.

Features:

  • Durable Construction: Built to withstand harsh industrial environments.
  • Bright Illumination: Provides clear visual indication, even in brightly lit areas.
  • Wide Voltage Range: Compatible with various voltage levels commonly found in industrial settings.
  • Easy Installation: Simplifies integration into existing control systems.
  • Long Lifespan: Reduces maintenance and replacement costs.

Benefits:

  • Improved Operator Awareness: Enhances situational awareness and reduces the risk of errors.
  • Increased Safety: Provides clear indication of potential hazards or equipment malfunctions.
  • Reduced Downtime: Allows for quick identification and resolution of equipment issues.
  • Enhanced Productivity: Improves efficiency by providing clear visual feedback on process status.
  • Cost Savings: Reduces maintenance and replacement costs due to the long lifespan of the pilot light.

Additional Details:

The HW1M-LF1010-20 pilot light typically features a specific lens color and shape, which are chosen based on the application requirements. It is essential to select the appropriate voltage rating and mounting method to ensure compatibility with the existing system. The pilot light's operating temperature range and ingress protection (IP) rating should also be considered, especially in harsh environments. Detailed specifications are available in the IDEC product datasheet.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hewlett Packard
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess