EN
  • EN
  • DE

HG9Z-3DAPN02

Part No HG9Z-3DAPN02
Manufacturer IDEC
Catalog Unclassified
Description HG3F PROTECTIVE SHEET( 2/PACK)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
California Prop 65 Warning Information
Win Source Part Number 1106148-HG9Z-3DAPN02
Ultra Librarian 3D Model Ultra Librarian HG9Z-3DAPN02 CAD Model

Description

The 1106148-HG9Z-3DAPN02 is an electronic component manufactured by IDEC. It is part of the uncategorized and unclassified category.

  • Manufacturer: IDEC
  • Category: Uncategorized, Unclassified
  • Status: Active
  • Package: Bulk
  • Quantity: 1 piece
  • Win Source Part Number: 1106148-HG9Z-3DAPN02
  • California Prop 65: Compliant

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess