EN
  • EN
  • DE

HG1H-SA12CEH-A3

Part No HG1H-SA12CEH-A3
Manufacturer IDEC
Catalog Custom Parts (E - I)
Description LCD Character Display Modules & Accessories Teaching Pendant RS485 Exp Mem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222728-HG1H-SA12CEH-A3
Categories Custom Parts
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HG1H-SA12CEH-A3 CAD Model

Description

The IDEC HG1H-SA12CEH-A3 is a programmable operator interface panel, often used in industrial automation settings. It is designed to provide a user-friendly interface for monitoring and controlling machinery and processes. It allows operators to view real-time data, enter commands, and receive alarms, enhancing overall efficiency and safety.

Applications

  • Industrial automation systems
  • Machine control panels
  • Process monitoring
  • Building automation
  • HMI (Human Machine Interface) applications

Features

  • Compact design
  • High-resolution display
  • User-programmable interface
  • Multiple communication ports
  • Rugged construction for industrial environments

Benefits

  • Improved operator efficiency
  • Real-time data visibility
  • Enhanced control over processes
  • Reduced downtime through proactive monitoring
  • Easy integration with existing systems

Additional Details

The HG1H-SA12CEH-A3 typically features a color TFT LCD screen. Programming is usually done through a dedicated software package provided by IDEC, allowing for customization of the interface to meet specific application requirements. The communication ports often include serial ports (RS-232, RS-485) and Ethernet, facilitating connectivity to various PLCs and other industrial devices. The panel is designed to withstand harsh industrial environments with a wide operating temperature range and resistance to shock and vibration.

You May Also Be Interested in

Tianbo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Lattice Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Hanrun
Lowest to $0.9938
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess