Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1003251-EB3L-S16CSDN
Ultra Librarian 3D Model Ultra Librarian EB3L-S16CSDN CAD Model

Description

The EB3L-S16CSDN is an electronic component designed for various applications. It is part of the uncategorized series from IDEC.

  • Packaging Style: Bulk
  • Manufacturer: IDEC
  • Status: Active product
  • Suitable for: a wide range of applications and can be used in various projects.

You May Also Be Interested in

Amphenol Sine Systems Corp
SMARTCARD ACCY PLASTIC BEZEL BLK
Need more? Email Us
ECAD model for C702 N11141 E2
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE FFC
Need more? Email Us
ECAD model for PCA1485U/10/F2,005
Texas Instruments
PROTOTYPE
Lowest to $84.0858
ECAD model for TPIC72312QPZPRQ1
Hirose Electric Co Ltd
FERRULE FOR HSC PLUG HOUSINGS
Need more? Email Us
ECAD model for HSC-F391-A125(40)
Panasonic
MOTOR CABLE 5M
Need more? Email Us
ECAD model for MFMCA0050AEB
Samtec Inc.
ASP
Lowest to $122.0485
ECAD model for ASP-103614-09
TE Connectivity
INSULATION SLEEVE / Cable Accessories Stub Splice Sealing
Need more? Email Us
ECAD model for D-436-46CS1102
Texas Instruments
PROTOTYPE
Lowest to $16.3466
ECAD model for AMC7904RGER
Allied Components International
ESD Suppressor 0402 Vdc:42V 3pf
Need more? Email Us
ECAD model for TVM0G420M030R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention