Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 973976-APW116R
Ultra Librarian 3D Model Ultra Librarian APW116R CAD Model

Description

The 973976-APW116R is an uncategorized product from IDEC.

  • Package: Bulk
  • Quantity: 1 Piece
  • Product Status: Active
  • Manufacturer: IDEC

You May Also Be Interested in

Panasonic
MOTOR CABLE 5M
Need more? Email Us
ECAD model for MFMCA0050AEB
NXP / Nexperia
IC SMART E-ID UNCASED WAFER
Need more? Email Us
ECAD model for P332G004U0/T0BC2UP
Texas Instruments
RFID ANTENNA TUNING INDICATOR / Antenna Tuning Indicator Tube
Need more? Email Us
ECAD model for RI-ACC-ATI2-00
Hirose Electric Co Ltd
FERRULE FOR HSC PLUG HOUSINGS
Need more? Email Us
ECAD model for HSC-F391-A125(40)
Littelfuse Inc.
FUSE BLOCK COVER ACS 60A 250V
Need more? Email Us
ECAD model for LH25060PC
Molex, LLC
CONN DUST PLUG SFP BLACK
Need more? Email Us
ECAD model for 759510999
TE Connectivity
SLTC HLD ASSY
Need more? Email Us
ECAD model for AD-1494-723-SLTC-HLD-ASY
Allied Components International
ESD Suppressor 0402 Vdc:42V 3pf
Need more? Email Us
ECAD model for TVM0G420M030R
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL / Fuse Drawer
Lowest to $0.9818
ECAD model for 4301.1024.02

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention