Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 2
Sigma Delta No
Analog Supply Voltage 4.75 V to 5.25 V
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 051248-ETC5054N/H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETC5054N/H CAD Model

Description

The ETC5054N/H is a sophisticated integrated circuit from STMicroelectronics, designed to cater to the demanding needs of modern electronic systems. This high-performance device is a testament to STMicroelectronics' commitment to providing innovative semiconductor solutions that combine efficiency, reliability, and cutting-edge technology.

Key Features

  • High Integration: The ETC5054N/H integrates multiple functions into a single chip, reducing the need for additional components and saving space on the circuit board.
  • Advanced Technology: Manufactured using state-of-the-art processes, this chip ensures low power consumption and high-speed operation, making it suitable for a wide range of applications.
  • Durability: Built to last, the ETC5054N/H is designed to withstand harsh conditions and provide consistent performance over its lifespan.
  • Compatibility: The device is designed to be compatible with a variety of microcontrollers and processors, allowing for seamless integration into existing systems.

Applications

The versatility of the ETC5054N/H makes it ideal for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The technical specifications of the ETC5054N/H include a wide operating voltage range, high data transfer rates, and robust thermal performance. The device is housed in a package that ensures optimal thermal management and space-saving benefits.

Quality and Support

STMicroelectronics provides comprehensive technical support for the ETC5054N/H, including detailed datasheets, application notes, and design resources. Customers can also expect reliable quality assurance and after-sales support, ensuring that the ETC5054N/H meets the highest standards of performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Audio Codec 2ADC / 2DAC 18-Bit/20-Bit 48-Pin TQFP
Need more? Email Us
ECAD model for STAC9751XXTAEC1X
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SSOP
Lowest to $5.2552
ECAD model for MC145481SD
Asahi Kasei Microsystems
Lowest to $54.8383
ECAD model for AK4637EN-L
Renesas Electronics America
Audio Codec 8ADC / 8DAC 24-Bit 48-Pin TQFP T/R
Need more? Email Us
ECAD model for STAC9228X5TAEA2XR
Analog Devices Inc.
IC CODEC 2ADC/8DAC 24BIT 52MQFP
Lowest to $9.0055
ECAD model for AD1835AASZ-REEL
Analog Devices Inc.
SoundPort Controller / Sound Port Controller 100-Pin PQFP
Lowest to $7.3929
ECAD model for AD1816AJS
Renesas Electronics America
Audio Codec 2ADC / 2DAC 24-Bit 48-Pin TQFP T/R
Lowest to $5.4849
ECAD model for STAC9200X3TAEB1XR
Analog Devices Inc.
IC CODEC AUDIO MONO LP 16TSSOP
Lowest to $7.4973
ECAD model for AD74111YRUZ-REEL7
Asahi Kasei Microsystems
Lowest to $10.3637
ECAD model for AK4951EN-L

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention