EN
  • EN
  • DE

KSZ8997

Part No KSZ8997
Manufacturer Microchip Technology
Catalog Specialized ICs
Description 8-Port 10/100 Integrated Switch with PHY and Frame Buffer | IC 10/100 INTEG SWITCH 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8997
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193844-KSZ8997
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8997 CAD Model

Description

Microchip Technology KSZ8997 Integrated Multi-Port Switch

The KSZ8997 from Microchip Technology is a highly integrated multi-port switch designed for high-performance applications. This robust networking solution is ideal for managing data traffic in various environments, from enterprise-level systems to consumer electronics. The KSZ8997 is a versatile component that combines a 7-port switch with a 10/100Mbps PHY and a non-PCI CPU interface, making it a perfect choice for developers looking to streamline their networked systems.

At the heart of the KSZ8997 is its advanced switch fabric, which ensures efficient data handling and transfer across multiple ports with minimal latency. The device supports numerous features that are critical for modern networking requirements, including auto-negotiation to automatically select the optimal speed and duplex mode for each connected device, and auto MDI/MDIX to eliminate the need for crossover cables.

Security is a top priority in network management, and the KSZ8997 addresses this with its built-in features like MAC address filtering and IEEE 802.1Q VLAN support. These features help to segment and protect network traffic, ensuring that sensitive data remains secure. Additionally, the switch supports QoS (Quality of Service) prioritization, which is essential for guaranteeing that critical network traffic, such as VoIP and streaming media, is given the necessary bandwidth to operate smoothly.

Energy efficiency is another key aspect of the KSZ8997, which includes Energy Efficient Ethernet (EEE) compliant with the IEEE 802.3az standard. This feature reduces power consumption during periods of low data activity, which not only saves energy but also extends the product's lifespan. With its Green Ethernet technology, the KSZ8997 can detect link status and cable length, adjusting power usage accordingly to minimize the overall environmental footprint.

For developers and engineers looking for a reliable and feature-rich network switch, the Microchip Technology KSZ8997 is an excellent choice. Its combination of performance, security, and energy efficiency makes it a standout product for managing complex network infrastructures.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7241 $85.4482
3+ $35.0557 $105.1671
5+ $33.9602 $169.8010
7+ $32.8647 $230.0529
8+ $31.7692 $254.1536
11+ $28.4828 $313.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,279 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess