EN
  • EN
  • DE

PPC750DB0J250+

Part No PPC750DB0J250+
Manufacturer IBM
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193665-PPC750DB0J250+
Categories Custom Parts
Manufacturer IBM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC750DB0J250+ CAD Model

Description

The PPC750DB0J250+ is a PowerPC 750DB microprocessor manufactured by IBM. It's a high-performance, low-power processor designed for embedded applications, networking equipment, and other demanding tasks. This processor is known for its robust performance, energy efficiency, and reliability, making it suitable for environments where these factors are critical.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Embedded Systems: Industrial control systems, medical devices, and automotive applications.
  • Telecommunications: Wireless base stations and other telecommunications infrastructure.
  • Aerospace: Avionics systems and other aerospace applications.
  • Military Applications: Defense systems requiring robust and reliable processing power.

Features:

  • PowerPC Architecture: Based on the PowerPC architecture, known for its scalability and performance.
  • 250 MHz Clock Speed: Provides ample processing power for a variety of applications.
  • Integrated L1 Cache: On-chip L1 instruction and data caches enhance performance by reducing memory latency.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices and reducing power costs in embedded systems.
  • High Reliability: Built to withstand harsh environments, ensuring stable operation in demanding conditions.

Benefits:

  • Enhanced Performance: Delivers high processing power for demanding applications.
  • Energy Efficiency: Reduces power consumption, lowering operating costs and extending battery life.
  • Improved Reliability: Ensures stable and consistent performance in harsh environments.
  • Scalability: The PowerPC architecture allows for easy integration into a variety of systems.
  • Reduced System Cost: Integration of key features reduces the need for external components.

Additional Details:

The PPC750DB0J250+ typically operates at a clock speed of 250 MHz. It includes integrated L1 caches for both instructions and data, significantly improving performance by minimizing the need to access main memory. The processor is designed with low power consumption in mind, making it ideal for battery-powered devices and embedded systems where energy efficiency is paramount. Its robust design and high reliability ensure stable operation in demanding industrial and aerospace environments.

You May Also Be Interested in

Calogic, LLC
Need more? Email Us
ICT
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Princeton
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess