EN
  • EN
  • DE

PPC750CXEJP2013

Part No PPC750CXEJP2013
Manufacturer IBM
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010875-PPC750CXEJP2013
Categories OEM Parts(O-R)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC750CXEJP2013 CAD Model

Description

The PPC750CXEJP2013 is a PowerPC 750CXe embedded processor manufactured by IBM. This processor is designed for a variety of embedded applications requiring moderate processing power, low power consumption, and real-time performance.

Applications

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Medical imaging equipment
  • Aerospace and defense systems
  • Printers and scanners

Features

  • CPU Core: PowerPC 750CXe core.
  • Clock Speed: 2013 indicating a specific clock speed (likely in the range of hundreds of MHz - specific speed should be verified with the datasheet).
  • L1 Cache: Integrated L1 instruction and data caches for faster access to frequently used data.
  • System Bus: Connects to external memory and peripherals.
  • Low Power Consumption: Designed for low-power operation in embedded systems.
  • Floating-Point Unit (FPU): Integrated FPU for floating-point calculations.

Benefits

  • Moderate Performance: Provides sufficient processing power for embedded applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Real-Time Performance: Suitable for real-time control applications.
  • Cost-Effective: Provides a cost-effective solution for embedded processing.
  • Mature Architecture: Based on a well-established PowerPC architecture.

Additional Details

The PPC750CXEJP2013 requires a suitable development environment for programming and debugging. This environment typically includes a compiler, debugger, and board support package (BSP). Detailed specifications regarding clock speed, power consumption, memory interface, and other features can be found in the IBM datasheet for this part number. Proper thermal management is essential for reliable operation.

You May Also Be Interested in

Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Samtec Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Runic Technology
Lowest to $0.2254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess