EN
  • EN
  • DE

TCE1210U-120-2P-T000

Part No TCE1210U-120-2P-T000
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 360125-TCE1210U-120-2P-T000
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCE1210U-120-2P-T000 CAD Model

Description

The TCE1210U-120-2P-T000 is a common mode choke from TDK Corporation, primarily used for noise suppression in electronic circuits. It's designed to filter out common mode noise while allowing differential signals to pass through with minimal attenuation. Common mode chokes are essential components in reducing electromagnetic interference (EMI) and improving signal integrity in various applications.

Applications

  • USB Data Lines: Filters common mode noise on USB data lines to improve signal quality and prevent data corruption.
  • HDMI Interfaces: Reduces EMI from HDMI cables, ensuring a cleaner audio and video signal.
  • Power Lines: Suppresses common mode noise on power lines to protect sensitive electronic equipment from interference.
  • Differential Signal Lines (e.g., LVDS): Filters common mode noise in differential signal transmissions for improved data integrity.
  • Ethernet Ports: Reduces EMI from Ethernet cables, helping to ensure reliable network communication.

Features

  • Compact Size (1210): Suitable for applications where PCB space is limited.
  • High Common Mode Impedance: Offers high impedance to common mode currents, effectively suppressing noise.
  • Low Differential Mode Impedance: Minimizes signal distortion by presenting low impedance to differential mode signals.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards using SMT processes.
  • Wide Operating Temperature Range: Suitable for a variety of environmental conditions.

Benefits

  • EMI Reduction: Significantly reduces electromagnetic interference, helping products meet regulatory standards.
  • Improved Signal Integrity: Enhances the quality of signals by filtering out unwanted common mode noise.
  • Increased System Reliability: Improves the overall reliability of electronic systems by preventing noise-related issues.
  • Ease of Integration: Can be easily integrated into existing circuit designs due to its compact size and SMT compatibility.
  • Compliance with Standards: Helps products meet FCC, CE, and other regulatory requirements for electromagnetic compatibility.

Additional Details

The TCE1210U-120-2P-T000 common mode choke utilizes a ferrite core material optimized for high impedance at specific frequencies. The '120' in the part number often refers to the impedance value in ohms, while '2P' might indicate the number of lines or the configuration of the choke. This choke is frequently used in high-speed data transmission circuits to maintain signal integrity. The TDK datasheet for this part number provides detailed specifications, including impedance vs. frequency curves. When selecting this component, designers should consider the operating frequency, impedance characteristics, and current handling capacity to ensure optimal performance. Proper soldering techniques should be followed during PCB assembly. Ensure that the maximum rated current is not exceeded to prevent core saturation and potential component damage. This choke is designed to be reflow solderable, making it suitable for automated manufacturing processes.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess