EN
  • EN
  • DE

IBM 74Y5811 - SYSTEM AC POWER SUPPLY, 1725 W

Part No IBM 74Y5811 - SYSTEM AC POWER SUPPLY, 1725 W
Manufacturer IBM
Catalog Power Supply Units
Description SYSTEM AC POWER SUPPLY, 1725 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420567-IBM 74Y5811 - SYSTEM AC POWER SUPPLY, 1725 W
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y5811 - SYSTEM AC POWER SUPPLY, 1725 W CAD Model

Description

The IBM 74Y5811 System AC Power Supply is a high-capacity power solution designed to meet the energy demands of high-performance computing environments. Offering a substantial 1725 Watts of power, this unit is geared towards supporting IBM's advanced servers and computer systems, ensuring they receive uninterrupted, stable power for optimal operation. The product is built with efficiency in mind, reducing electricity usage and minimizing the heat generated during operation, which is critical in maintaining a thermally optimized data center environment. The IBM 74Y5811 features automatic voltage regulation to handle fluctuating input power, ensuring a consistent output that protects your system from potential damage caused by power irregularities. Its high wattage capacity is suitable for systems that run intensive applications requiring robust power input. Furthermore, it includes redundancy capabilities, critical for mission-critical systems where downtime is not an option. Safety is emphasized with built-in circuit protection to prevent overcurrent, overvoltage, and overheating, preserving the longevity of both the power supply and the connected equipment. Installation is straightforward, with a design that allows for quick integration into compatible IBM systems, ensuring easy maintenance and upgrades. In summary, the IBM 74Y5811 System AC Power Supply is an essential component for enterprise-level operations demanding high power output, reliability, and efficiency.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K28P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K68A-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess