EN
  • EN
  • DE

IBM 39R6513 - DS3400 FC Controller Upgrade

Part No IBM 39R6513 - DS3400 FC Controller Upgrade
Manufacturer IBM
Catalog IT infrastructure Accessories
Description IBM 39R6513. Supported storage drive interfaces: SAS. Compatible products: IBM System Storage DS3400
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413704-IBM 39R6513 - DS3400 FC Controller Upgrade
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 39R6513 - DS3400 FC Controller Upgrade CAD Model

Description

The IBM 39R6513 DS3400 FC Controller Upgrade is designed to elevate the performance and functionality of the IBM System Storage DS3400 series. This upgrade enhances the existing storage system by providing a more powerful controller for managing data transfers over Fibre Channel networks. It increases the storage system's throughput and efficiency, enabling faster access to stored data and improved handling of workloads. The upgraded controller supports higher data transfer rates and more connections, facilitating scalability and flexibility in storage architectures. By improving the system's overall performance, the DS3400 FC Controller Upgrade ensures that enterprises can keep up with growing data demands, support advanced applications, and maintain high levels of data availability and reliability. Its integration is streamlined to minimize downtime, making it an ideal choice for businesses looking to extend the life and capabilities of their DS3400 storage systems without undergoing a complete system overhaul. The upgrade significantly contributes to optimizing IT resources, enhancing system resiliency, and providing a cost-effective solution for expanding storage infrastructure.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess