EN
  • EN
  • DE

IBM 39J4262 - 1.65GHz 2-way POWER5+ Processor Card 36MB L3 Cach

Part No IBM 39J4262 - 1.65GHz 2-way POWER5+ Processor Card 36MB L3 Cach
Manufacturer IBM
Catalog CPU
Description 1.65GHz 2-way POWER5+ Processor Card 36MB L3 Cach
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416170-IBM 39J4262 - 1.65GHz 2-way POWER5+ Processor Card 36MB L3 Cach
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 39J4262 - 1.65GHz 2-way POWER5+ Processor Card 36MB L3 Cach CAD Model

Description

The IBM 39J4262 processor card is a powerful component of IBM’s Power Systems, equipped with a 2-way POWER5+ processor that operates at 1.65GHz. This particular model is notable for its substantial 36MB L3 cache, which significantly enhances performance by reducing the time needed for the processor to access data from the main memory. The POWER5+ architecture represents an evolution of the POWER5, offering improved performance and efficiency, making this processor card well-suited for a wide range of applications, from enterprise resource planning to database management and virtualization. The dual-core configuration enables it to handle multiple tasks simultaneously, improving overall system throughput and responsiveness. Furthermore, the large L3 cache size is especially beneficial for data-intensive tasks, where fast access to a large amount of data is crucial for performance. This processor card also incorporates advanced technologies for energy efficiency, ensuring optimal performance per watt, which is essential for reducing operational costs in data centers. The IBM 39J4262 exemplifies IBM's commitment to providing sophisticated solutions that meet the critical computing needs of modern businesses, delivering reliability, performance, and efficiency.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess