EN
  • EN
  • DE

CISCO CAB-MM-LCLC-25M - Cisco 72-3990-01 Multimode 25m Cable CAB-MM-LCLC-2

Part No CISCO CAB-MM-LCLC-25M - Cisco 72-3990-01 Multimode 25m Cable CAB-MM-LCLC-2
Manufacturer CISCO
Catalog Cables
Description Cisco 72-3990-01 Multimode 25m Cable CAB-MM-LCLC-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385409-CISCO CAB-MM-LCLC-25M - Cisco 72-3990-01 Multimode 25m Cable CAB-MM-LCLC-2
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-MM-LCLC-25M - Cisco 72-3990-01 Multimode 25m Cable CAB-MM-LCLC-2 CAD Model

Description

The CISCO CAB-MM-LCLC-25M is a high-performance fiber optic cable designed to meet the demanding data communication needs of modern network environments. This 25-meter multimode cable features LC connectors on both ends, providing a secure and efficient connection between networking equipment. The cable's multimode fiber construction is optimized for transmitting data over short to medium distances, making it an ideal choice for connecting servers, switches, and other network devices within a data center or enterprise networking environment. Manufactured by Cisco, a leading provider of networking equipment and solutions, the CAB-MM-LCLC-25M cable is designed to offer superior performance and reliability. The cable's 72-3990-01 specification ensures it meets Cisco's high standards for quality and compatibility, ensuring seamless integration with Cisco hardware. The LC connectors provide a reliable, high-density connection that is easy to engage and disengage, reducing the risk of damage during installation or routine maintenance. The cable's 25-meter length offers flexibility in routing and placement of network equipment, while the multimode fiber optic technology supports high bandwidth applications, ensuring efficient data transmission and reduced signal loss. Ideal for use in a variety of networking applications, including data centers, enterprise networks, and high-performance computing environments, the CISCO CAB-MM-LCLC-25M cable is a vital component for any organization seeking to enhance its network infrastructure. Its durable construction and proven performance make it a dependable choice for connecting critical network devices and ensuring uninterrupted data communications.

You May Also Be Interested in

NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess