EN
  • EN
  • DE

IBM 35L0244 - IBM X-Axis Motor L22/L32/L52

Part No IBM 35L0244 - IBM X-Axis Motor L22/L32/L52
Manufacturer IBM
Catalog IT infrastructure Accessories
Description IBM X-Axis Motor L22/L32/L52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413669-IBM 35L0244 - IBM X-Axis Motor L22/L32/L52
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 35L0244 - IBM X-Axis Motor L22/L32/L52 CAD Model

Description

The IBM 35L0244 represents a specifically designed X-Axis Motor for use in the IBM L22, L32, and L52 tape library models. This motor is crucial for the precise and smooth operation of the tape library's robotic elements, which are responsible for the movement and handling of tape cartridges within the library system. By controlling the x-axis movement, this motor ensures the accurate positioning of the tape cartridges, facilitating seamless data access, storage, and retrieval operations. The precision engineering and high-quality construction of the IBM 35L0244 X-Axis Motor guarantee long-term reliability and performance, making it an essential component for maintaining the operational efficiency of IBM tape library systems. Tape libraries play a critical role in data management and storage solutions, especially in environments that require large-scale archival and retrieval capabilities. The reliability of these systems heavily depends on the smooth and precise movement of their robotic mechanisms. The IBM 35L0244 motor, with its specialized design for the L22, L32, and L52 models, ensures that these movements are executed flawlessly, maintaining the integrity and accessibility of stored data. Furthermore, its robust design is built to withstand the continuous operation typical in data center environments, ensuring that the tape libraries remain functional over extended periods. This component is an indispensable part of the tape library's hardware, contributing significantly to its overall performance and reliability.

You May Also Be Interested in

EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess