EN
  • EN
  • DE

IBM 1818-3441 - 4TB 7. 2K 6GB NLSAS 3.5 HDD

Part No IBM 1818-3441 - 4TB 7. 2K 6GB NLSAS 3.5 HDD
Manufacturer IBM
Catalog Harddrives
Description 4TB 7. 2K 6GB NLSAS 3.5 HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419135-IBM 1818-3441 - 4TB 7. 2K 6GB NLSAS 3.5 HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1818-3441 - 4TB 7. 2K 6GB NLSAS 3.5 HDD CAD Model

Description

The IBM 1818-3441 is a 4TB 7.2K 6GB Near-Line SAS (NLSAS) 3.5-inch HDD designed for robust storage and high-capacity data needs. It operates at a spindle speed of 7200 RPM, balancing optimal performance with energy efficiency, making it an ideal solution for bulk storage requirements. This HDD's 6Gbps SAS interface ensures fast data transfer rates, improving system performance and allowing for quick access to stored information. With a storage capacity of 4TB, it is well-suited for applications such as digital archives, disk-to-disk backup, and other tasks requiring large storage capacities. The Near-Line SAS technology combines the reliability and performance of traditional Enterprise SAS drives with the large capacity and cost-effectiveness of SATA drives, offering a practical solution for businesses with growing data demands. The 1818-3441's 3.5-inch form factor enables integration into standard server and storage arrays, providing flexibility for system upgrades or expansions. It is hot-swappable, allowing for easy maintenance and minimization of downtime. Engineered for operation in IBM storage systems and servers, this hard disk drive is a reliable choice for enterprises seeking high-capacity data storage with consistent performance.

You May Also Be Interested in

IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess