EN
  • EN
  • DE

IBM 00AK376 - 800 GB 12 Gb SAS 2.5 Inch Flash Drive

Part No IBM 00AK376 - 800 GB 12 Gb SAS 2.5 Inch Flash Drive
Manufacturer IBM
Catalog Harddrives
Description IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418583-IBM 00AK376 - 800 GB 12 Gb SAS 2.5 Inch Flash Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK376 - 800 GB 12 Gb SAS 2.5 Inch Flash Drive CAD Model

Description

The IBM 00AK376 is an advanced flash drive offering superior storage performance and reliability for enterprises and data centers. With an 800 GB capacity, it provides ample storage space for critical applications, databases, and high-speed transactions. This flash drive uses a 12 Gb/s Serial Attached SCSI (SAS) interface, delivering exceptional data transfer speeds that significantly outpace conventional hard disk drives (HDDs). Its 2.5-inch form factor ensures compatibility with a wide range of servers and storage systems, while also optimizing space efficiency within data centers. The use of solid-state drive (SSD) technology enhances reliability and reduces the risk of mechanical failures, making it an excellent choice for businesses requiring high availability and consistent performance in their storage solutions.

You May Also Be Interested in

IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess