EN
  • EN
  • DE

IBM 01EJ952 - IBM 3.84TB SAS 12Gb/s 2.5-inch Solid State Driv

Part No IBM 01EJ952 - IBM 3.84TB SAS 12Gb/s 2.5-inch Solid State Driv
Manufacturer IBM
Catalog Hard Drives
Description IBM 3.84TB SAS 12Gb/s 2.5-inch Solid State Driv
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1418112-IBM 01EJ952 - IBM 3.84TB SAS 12Gb/s 2.5-inch Solid State Driv
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01EJ952 - IBM 3.84TB SAS 12Gb/s 2.5-inch Solid State Driv CAD Model

Description

The IBM 01EJ952 solid-state drive (SSD) is a pinnacle of storage technology, offering an unparalleled blend of high capacity and exceptional performance. With 3.84TB of storage, it addresses the growing demands for efficient and high-speed storage solutions in enterprise settings. The drive’s SAS 12Gb/s interface ensures fast data transfer rates, drastically reducing data retrieval times and improving the overall system's performance. Engineered in a compact 2.5-inch form factor, it provides a scalable and flexible solution that can easily be integrated into existing data center architectures. Solid-state technology enhances the drive’s reliability and durability, making it resistant to physical shock and vibration, and reducing the risk of data loss due to mechanical failures. The IBM 01EJ952 SSD is designed for critical applications requiring continuous operation and instant data access, such as online transaction processing (OLTP), business intelligence, and cloud computing environments. Its cutting-edge capabilities make it an indispensable asset for organizations aiming to maximize their data processing efficiency and system reliability.

You May Also Be Interested in

IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess