EN
  • EN
  • DE

HP JG527A - HPE FlexNetwork X351 300W 100-240VDC to 12VDC PWR

Part No HP JG527A - HPE FlexNetwork X351 300W 100-240VDC to 12VDC PWR
Manufacturer HP
Catalog Power Supply Units
Description Hewlett Packard Enterprise JG527A. Total power: 300 W, AC input voltage: 100 - 240 V. Product colour: Metallic. Width: 249.9 mm, Depth: 395 mm, Height: 86.1 mm300W 100-240VAC to 12VDC Power Supply for use with selected MSR3000 and MSR4000 Routers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411716-HP JG527A - HPE FlexNetwork X351 300W 100-240VDC to 12VDC PWR
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG527A - HPE FlexNetwork X351 300W 100-240VDC to 12VDC PWR CAD Model

Description

The HP JG527A provides a dependable and efficient power solution for the HPE FlexNetwork X351, featuring a 300W power supply unit that converts 100-240VDC input into a steady 12VDC output. This product ensures a reliable power source for network devices, catering to the demands of enterprise-level networking. The JG527A is engineered for seamless compatibility with the HPE FlexNetwork series, supporting a broad array of network equipment by delivering continuous and stable power. It incorporates advanced protection mechanisms against power anomalies, safeguarding network equipment against potential damage. Its durable design and reliability make the JG527A an ideal choice for businesses requiring a high-quality power supply that promises to keep their network devices operational in various conditions.

You May Also Be Interested in

NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess