EN
  • EN
  • DE

CISCO WS-C3550-24PWR-SMI - Cisco 24 10/100 PWR + 2 GBIC Standard Multilayer

Part No CISCO WS-C3550-24PWR-SMI - Cisco 24 10/100 PWR + 2 GBIC Standard Multilayer
Manufacturer CISCO
Catalog Switch
Description Cisco Cat 3550 24xF+ENet 2GBIC RJ45 SMI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387850-CISCO WS-C3550-24PWR-SMI - Cisco 24 10/100 PWR + 2 GBIC Standard Multilayer
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3550-24PWR-SMI - Cisco 24 10/100 PWR + 2 GBIC Standard Multilayer CAD Model

Description

The CISCO WS-C3550-24PWR-SMI switch is a dynamic and efficient networking solution, tailored for businesses seeking to integrate Voice over IP (VoIP) capabilities into their network. This model from the Catalyst 3550 series comes with 24 10/100 Mbps Ethernet ports that support inline power (Power over Ethernet), making it ideal for deploying IP phones, wireless access points, and other PoE-capable devices without the need for additional power sources. Alongside these ports, it includes two GBIC slots that allow for versatile gigabit uplinks using various GBIC modules, accommodating both fiber optic and copper connections. With the Standard Multilayer Image (SMI), this switch offers enhanced Layer 2 features and basic Layer 3 routing capabilities, such as static routing and RIP. It is particularly designed for organizations that need a simple yet powerful network with the flexibility to support evolving business needs, including advanced IP communications and wireless solutions. The PoE functionality not only simplifies the network infrastructure but also reduces operational costs. The WS-C3550-24PWR-SMI ensures secure network operations through features like access control lists (ACLs), port security, and VLANs, thus providing a secure environment for sensitive data traffic. This switch is robust, reliable, and built to support the demanding needs of modern work environments, offering a scalable and future-proof solution for growing businesses.

You May Also Be Interested in

CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess