EN
  • EN
  • DE

IBM 00AK334 - IBM 2.5in SAS SSD 800 GB HDD

Part No IBM 00AK334 - IBM 2.5in SAS SSD 800 GB HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 2.5in SAS SSD 800 GB HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418584-IBM 00AK334 - IBM 2.5in SAS SSD 800 GB HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK334 - IBM 2.5in SAS SSD 800 GB HDD CAD Model

Description

The IBM 00AK334 is a state-of-the-art solid-state drive (SSD) designed to deliver high-speed data storage and retrieval. This drive offers a substantial storage capacity of 800 GB, making it well-suited for applications that demand rapid access to large datasets, such as databases and high-traffic web servers. It uses a Serial Attached SCSI (SAS) interface, capable of 12 Gb/s data transfer rates, ensuring swift and efficient data communication with the host system. The 2.5-inch form factor allows for easy installation in a variety of server and storage configurations, making it a versatile solution for upgrading existing systems or deploying new installations. The transition from traditional hard disk drives (HDDs) to SSDs like the IBM 00AK334 can significantly improve system performance, reliability, and energy efficiency.

You May Also Be Interested in

IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
1.2TB 10K 12Gb SAS 2.5 Inch HDD
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
IBM 00Y2434
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
17,5 GB 10K ROM Disk Drive -HDA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess