EN
  • EN
  • DE

IBM 00E1018 - System Mid-plane ( CCIN 2BBD )

Part No IBM 00E1018 - System Mid-plane ( CCIN 2BBD )
Manufacturer IBM
Catalog Spare Parts
Description System Mid-plane ( CCIN 2BBD )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1422339-IBM 00E1018 - System Mid-plane ( CCIN 2BBD )
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E1018 - System Mid-plane ( CCIN 2BBD ) CAD Model

Description

The IBM 00E1018 represents a sophisticated System Mid-plane, classified under CCIN 2BBD, designed for integration within select IBM server systems. This component holds a pivotal role in the server architecture, acting as a central platform that interconnects multiple boards and modules necessary for the server's operation. Its function caters primarily to enhancing communication pathways between the system's front and back panels, which is crucial in maintaining efficient data flow across the server's internal architecture.

Crafted with precision engineering, the IBM 00E1018 is tailored to support complex computing tasks that require high-speed data transfer and uninterrupted connectivity between the processor, memory modules, storage drives, and other peripheral components. This mid-plane is designed with robust materials and employs advanced technology standards to ensure reliability and durability under operation, which is vital in mission-critical environments where system failure can lead to significant disruptions.

Compatibility is a core focus of the IBM 00E1018 design, making it specifically compatible with certain IBM server models identified by the CCIN 2BBD. This ensures seamless integration into the designated server systems, offering a tailored fit that minimizes compatibility issues while maximizing the efficiency of the server's performance.

The architectural design of this mid-plane promotes scalability, allowing for future expansion of the server's capabilities. This is particularly beneficial for businesses that anticipate growth and require a computing infrastructure that can evolve alongside their expanding needs. The IBM 00E1018 System Mid-plane embodies IBM's commitment to innovation and technology excellence, providing a key component that enhances the overall performance and flexibility of server systems.

In summary, the IBM 00E1018 - System Mid-plane (CCIN 2BBD) is a testament to the importance of high-quality, reliable components in the backbone of enterprise computing solutions. With its focus on enhancing communication channels within the server, coupled with its robust design and compatibility with specific IBM server models, this mid-plane is essential for organizations looking to leverage scalable and efficient computing infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH40N-BL - Multi Format SATA DVD Writer Hitachi LG GH40N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu RDX Cartridge 500GB/1000GB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB. Native capacity: 500 GB, Compressed capacity: 1000 GB. Drive device, transfer rate: 25 MB/s. Product colour: Black. Size (imperial): 13.3 cm (5.25")
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CODEEX-TAKEOUT - Codeex-Takeout
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7270H-BL - Multi Format SATA DVD Writer Sony Optiarc AD-7270H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40098548 - Power Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM module for FBU on PRAID EP420i/e
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess