EN
  • EN
  • DE

FUJITSU S26361-F3857-L800 - RDX Cartridge QuikStor 3 TB (SATA) (Tandberg Data)

Part No FUJITSU S26361-F3857-L800 - RDX Cartridge QuikStor 3 TB (SATA) (Tandberg Data)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404356-FUJITSU S26361-F3857-L800 - RDX Cartridge QuikStor 3 TB (SATA) (Tandberg Data)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3857-L800 - RDX Cartridge QuikStor 3 TB (SATA) (Tandberg Data) CAD Model

Description

The FUJITSU S26361-F3857-L800 RDX Cartridge QuikStor is a high-capacity storage solution designed to provide businesses with a reliable and scalable way to backup and protect their valuable data. With a massive storage capacity of 3 TB, this RDX cartridge, developed in collaboration with Tandberg Data, ensures that companies can meet their growing data storage needs. The SATA interface allows for easy integration into existing RDX systems or direct connection to servers and workstations, providing flexibility and ease of use. Leveraging the renowned durability and reliability of the RDX technology, this cartridge is designed for long-term data storage and frequent backup cycles. It is shockproof and static-resistant, ensuring the safety of data even in challenging environments. The FUJITSU S26361-F3857-L800 is ideal for businesses looking for a robust storage solution that combines the best of tape and hard drive technologies, offering fast access times and strong data protection features. Its high capacity and reliability make it an essential tool for comprehensive data management and disaster recovery plans.

You May Also Be Interested in

HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess