DMN2005K-7-F - Diodes Incorporated
The DMN2005K-7-F is a high-performance, N-Channel MOSFET from Diodes Incorporated, a trusted name in the semiconductor industry. This MOSFET is designed to deliver efficiency and power control in a compact SOT-23 package, making it ideal for space-constrained applications. It is a versatile component used in a wide range of electronic circuits, providing an optimal solution for switching and amplification needs.
Key Features
- Low On-Resistance: The DMN2005K-7-F boasts a low on-resistance of just 28 mΩ at V<sub>GS = 4.5V, which means it has minimal power loss during operation and ensures high efficiency in electronic circuits.
- High Continuous Drain Current: With a continuous drain current (I<sub>D) of 1.3A, this MOSFET can handle significant current, making it suitable for power-intensive applications.
- High-Speed Switching: The device is capable of high-speed switching, which is essential for applications such as power supplies, DC-DC converters, and motor control circuits.
- Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) allows the MOSFET to be easily driven by low-voltage control signals, enhancing its compatibility with modern microcontrollers and logic-level circuits.
- Low Input Capacitance: A low input capacitance (C<sub>iss) facilitates faster switching speeds and reduces switching losses, contributing to the overall efficiency of the device.
Applications
The DMN2005K-7-F is suitable for a variety of applications, including:
- Power Management
- Load Switching
- Battery Management
- DC-DC Converters
- Motor Drives
- Portable Devices
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the DMN2005K-7-F is no exception. It is manufactured to meet high standards of reliability and performance, ensuring long-term stability and functionality in your electronic projects. Whether you're designing a power supply or working on a portable device, the DMN2005K-7-F provides the efficiency and control you need in a small footprint.