EN
  • EN
  • DE

20455-030E-12

Part No 20455-030E-12
Manufacturer I-Pex
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843050-20455-030E-12
Ultra Librarian 3D Model Ultra Librarian 20455-030E-12 CAD Model

Description

The I-PEX 20455-030E-12 is a Micro-Coaxial Cable Connector. These connectors are known for their compact size and reliable performance in high-frequency applications. The 20455 series is specifically designed for applications where space is limited and a secure connection is crucial.

Applications:

  • LCD and LED Televisions: Used for internal connections between display panels and driver boards.
  • Laptop Computers: Connects display panels, cameras, and other internal peripherals.
  • Tablet Computers: Provides reliable connections within the compact design.
  • Smartphones: Facilitates connections for displays and cameras.
  • Navigation Systems: Used in GPS devices for display and camera connections.
  • Medical Equipment: Employed in devices requiring high-density and reliable connections.
  • Industrial Equipment: Integrated into control panels and monitoring systems.

Features:

  • Micro-Coaxial Design: Ensures excellent signal integrity in high-frequency applications.
  • Compact Size: Allows for use in devices with limited space.
  • Secure Connection: Provides a reliable and stable connection, reducing the risk of signal loss or interruption.
  • High-Density: Supports a large number of connections in a small area.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Halogen-Free: Complies with standards for halogen-free materials.

Benefits:

  • Improved Signal Integrity: The micro-coaxial design minimizes signal degradation, ensuring optimal performance.
  • Space Savings: The compact size allows for integration into small devices, maximizing space utilization.
  • Enhanced Reliability: The secure connection reduces the risk of connection failures, improving overall system reliability.
  • Simplified Assembly: Designed for easy and efficient assembly, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Durability: Designed to withstand mechanical stress and environmental factors.

Additional Details:

The I-PEX 20455-030E-12 typically features a very fine pitch, enabling high-density connections. It is often used with corresponding I-PEX receptacles to form a complete connection solution. The connector is designed for automated assembly processes, ensuring consistent and reliable connections in mass production. It is crucial to use appropriate tools and handling procedures to avoid damage during assembly.

Electrical characteristics include a specified voltage rating, current rating, and impedance, which are critical for maintaining signal integrity in high-speed data transmission. The operating temperature range is usually specified to ensure reliable performance in various environmental conditions. Shielding is often incorporated into the design to minimize electromagnetic interference (EMI), further enhancing signal quality.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0634 $53.1700
115+ $0.8726 $100.3490
180+ $0.8453 $152.1540
245+ $0.8180 $200.4100
320+ $0.7908 $253.0560
425+ $0.7090 $301.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess