EN
  • EN
  • DE

HYMP564S64P6-C4

Part No HYMP564S64P6-C4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 64Mx64 SODIMM 2Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951113-HYMP564S64P6-C4
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP564S64P6-C4 CAD Model

Description

The Hynix HYMP564S64P6-C4 is a 512MB DDR2 SODIMM memory module designed for laptop and notebook computers. This module serves as a cost-effective solution to upgrade the memory capacity of compatible systems, leading to improved performance and responsiveness. It is suitable for users looking to enhance multitasking capabilities and reduce application loading times.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Small Form-Factor PCs
  • Memory Upgrades
  • Embedded systems that support DDR2 SODIMM

Features:

  • 512MB Memory Capacity
  • DDR2 SDRAM Technology
  • SODIMM (Small Outline Dual Inline Memory Module) Form Factor (200-Pin)
  • PC2-5300 (667MHz) Speed
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits:

  • Improved System Performance: Increased memory capacity allows the system to handle more processes simultaneously, resulting in smoother and faster performance.
  • Enhanced Multitasking: Users can run multiple applications and switch between them more efficiently without experiencing slowdowns.
  • Faster Application Loading Times: Applications and files load more quickly due to the increased available memory.
  • Cost-Effective Upgrade: DDR2 memory is a relatively inexpensive way to improve the performance of older systems.
  • Easy Installation: SODIMM modules are designed for easy installation in compatible laptops and other devices.

Additional Details:

The HYMP564S64P6-C4 operates at a voltage of 1.8V and is compatible with systems that support DDR2 SODIMM memory with a speed of 667MHz (PC2-5300). The 200-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form-factor devices. This module is unbuffered, which means the memory controller directly accesses the memory chips. It is also non-ECC, meaning that it does not have error correction capabilities. It is designed to comply with JEDEC standards for DDR2 SODIMM memory. Prior to purchasing, it's crucial to verify compatibility with your system by consulting the system documentation or manufacturer's website. This will ensure that your system supports DDR2 SODIMM memory with a speed of 667MHz and a capacity of 512MB. Installing incompatible memory may lead to system instability or prevent the system from booting.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess