EN
  • EN
  • DE

HYMP151F72CP8D5-S6-C

Part No HYMP151F72CP8D5-S6-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 512Mx72 FBDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950100-HYMP151F72CP8D5-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP151F72CP8D5-S6-C CAD Model

Description

The Hynix HYMP151F72CP8D5-S6-C is a 4GB DDR3 ECC Registered DIMM designed for servers and high-performance workstations. This memory module is engineered for reliability and data integrity, featuring error correction capabilities. It operates at a speed of 1333MHz (PC3-10600).

Applications:

  • Server systems
  • High-performance workstations
  • Data centers
  • Applications requiring high data integrity

Features:

  • 4GB capacity
  • DDR3 technology
  • ECC Registered DIMM
  • Operating speed of 1333MHz (PC3-10600)
  • 240-Pin DIMM
  • 1.5V voltage

Benefits:

  • Ensures data integrity with ECC functionality, preventing data corruption.
  • Enhances system stability, reducing the likelihood of crashes and errors.
  • Improves memory bandwidth and overall system performance.
  • Compatible with servers and workstations supporting DDR3 ECC Registered memory.
  • Provides reliable operation in demanding server environments.

Technical Specifications:

The HYMP151F72CP8D5-S6-C is a 240-pin DDR3 ECC Registered DIMM operating at 1.5V. It conforms to JEDEC standards for DDR3 memory. The ECC feature corrects single-bit errors and detects multi-bit errors, providing a high level of data protection. The registered design ensures signal integrity and stability in server environments. This module is ideal for systems requiring high levels of data protection and uptime.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess