EN
  • EN
  • DE

TS256MLK64V3U

Part No TS256MLK64V3U
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948713-TS256MLK64V3U
Series *
Ultra Librarian 3D Model Ultra Librarian TS256MLK64V3U CAD Model

Description

The Transcend TS256MLK64V3U is a 2GB DDR3 1600MHz CL11 SODIMM memory module designed for laptops and other small form-factor computers. It offers a reliable and cost-effective way to boost system performance and improve multitasking capabilities.

Applications:

  • Laptops: Primary application is in notebook computers to increase memory capacity.
  • Small Form Factor PCs: Suitable for mini-PCs and other space-constrained systems.
  • All-in-One Computers: Used in all-in-one computers to improve performance.

Features:

  • 2GB Capacity: Provides a 2GB memory capacity.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates.
  • 1600MHz Speed: Operates at a frequency of 1600MHz.
  • SODIMM Form Factor: Small Outline Dual Inline Memory Module (SODIMM) form factor.
  • CL11 Latency: Features a CAS latency of 11.
  • 1.5V Voltage: Operates at a standard 1.5V voltage.

Benefits:

  • Improved Laptop Performance: Enhances overall laptop performance by providing faster memory access.
  • Increased Multitasking: Allows for smoother multitasking between different applications.
  • Reduced Loading Times: Reduces loading times for applications and files.
  • Easy Installation: Simple to install in compatible laptops and small form-factor systems.
  • Reliable Operation: Provides stable and reliable performance for everyday computing tasks.

Additional Details:

The TS256MLK64V3U module complies with JEDEC standards for DDR3 memory, ensuring compatibility and reliability. The SODIMM form factor makes it ideal for portable devices and systems with limited space. The module is designed to improve the overall user experience by reducing lag and improving the responsiveness of applications.

It provides a cost-effective way to increase the memory capacity of a laptop or small form-factor computer, resulting in improved performance and productivity. Transcend is a reputable brand known for producing reliable memory products.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess