EN
  • EN
  • DE

SZNUP4304MR6T1G

Part No SZNUP4304MR6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Low Capacitance Diode Array | TVS DIODE 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Breakdown (Minimum) 70V
Power Line Protection No
Applications Automotive
Capacitance at Frequency 1.6pF at 1MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package 6-TSOP
Family Part Number NUP4304
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1263346-SZNUP4304MR6T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZNUP4304MR6T1G CAD Model

Description

The ON Semiconductor SZNUP4304MR6T1G is a cutting-edge ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD). This robust component is ideal for safeguarding high-speed data lines and I/O ports in a wide range of applications, including consumer electronics, telecommunications, and computing devices.

Key Features

  • ESD Protection: This device offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures protection for contact discharges up to ±8kV and air discharges up to ±15kV.
  • Low Clamping Voltage: The SZNUP4304MR6T1G is engineered to provide a low clamping voltage, minimizing the stress on protected components during ESD events.
  • Low Leakage Current: It features a low leakage current, which helps to maintain the energy efficiency of the end application and prolongs battery life in portable devices.
  • Fast Response Time: The device's fast response time ensures quick activation upon detecting an ESD event, providing immediate protection to sensitive circuits.
  • Small Form Factor: Housed in a small SOT-23-6 package, the SZNUP4304MR6T1G is suitable for space-constrained applications without compromising performance.

Applications

The versatility of the SZNUP4304MR6T1G makes it an excellent choice for a broad range of applications. It is particularly useful in:

  • USB interfaces
  • Audio/Video inputs
  • Mobile phones and portable devices
  • Serial and parallel ports
  • Notebooks, desktops, and servers

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZNUP4304MR6T1G is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry's highest standards for performance and durability.

With its robust protection features and compact design, the SZNUP4304MR6T1G from ON Semiconductor is an essential component for any design engineer looking to enhance the ESD resilience of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess