EN
  • EN
  • DE

HYMP112F72CP8D5-Y5

Part No HYMP112F72CP8D5-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 128Mx72 FBDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949986-HYMP112F72CP8D5-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP112F72CP8D5-Y5 CAD Model

Description

The Hynix HYMP112F72CP8D5-Y5 is a 1GB DDR2 ECC Unbuffered DIMM designed for use in desktop computers and workstations. It features error correction capabilities to maintain data integrity and operates at a speed suitable for general computing and office applications.

Applications

  • Desktop PCs
  • Workstations
  • Office applications
  • General purpose computing

Features

  • 1GB Capacity
  • DDR2 Technology
  • ECC Unbuffered (Error Correcting Code)
  • 240-Pin DIMM Form Factor
  • Operating Speed: PC2-6400 (800MHz)

Benefits

  • Enhanced Data Reliability: The ECC feature helps to maintain data integrity by detecting and correcting single-bit errors, reducing the risk of data corruption.
  • Improved System Stability: ECC memory contributes to overall system stability, leading to fewer crashes and improved uptime.
  • Increased Performance: DDR2 technology provides faster data transfer rates than previous memory generations, enhancing overall system responsiveness.
  • Reliable Operation: Designed for reliable performance in standard desktop computing environments.

Additional Details

This 240-pin DDR2 DIMM operates at a voltage of 1.8V. The ECC Unbuffered design provides error correction without the added latency associated with registered memory, making it suitable for desktop and workstation applications. The HYMP112F72CP8D5-Y5 is compatible with systems that support DDR2 ECC Unbuffered DIMMs operating at 800MHz. Refer to your system's documentation to ensure compatibility.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess