EN
  • EN
  • DE

ADT7408CCPZ

Part No ADT7408CCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816811-ADT7408CCPZ
Ultra Librarian 3D Model Ultra Librarian ADT7408CCPZ CAD Model

Description

ADT7408CCPZ Temperature Sensor by Analog Devices Inc.

The ADT7408CCPZ is a high-accuracy digital temperature sensor from Analog Devices Inc., a leading company in the semiconductor industry. This precision temperature monitoring device is ideal for a wide range of applications that require reliable and accurate temperature readings.

Encased in a compact 10-lead LFCSP package, the ADT7408CCPZ offers an excellent solution for space-constrained applications. It operates over a wide temperature range, typically from -40°C to +150°C, providing the versatility needed for diverse environmental conditions. With a temperature resolution of 0.0078°C and accuracy of ±0.5°C from -20°C to +105°C, and ±1.0°C from -40°C to +125°C, this sensor ensures precise temperature measurements for critical applications.

The device communicates via a digital I²C and SMBus compatible serial interface, making it easy to integrate into various systems without the need for analog-to-digital conversion. This simplifies the design and reduces the overall system complexity and cost. The ADT7408CCPZ also features a shutdown mode that reduces power consumption, an essential characteristic for battery-powered applications.

With its built-in 16-bit ADC (Analog-to-Digital Converter), the ADT7408CCPZ provides high-resolution temperature data, allowing for fine-grained thermal management. This is particularly useful in applications such as telecommunications, environmental controls, computer thermal monitoring, and thermal protection for various electronic devices.

Furthermore, the sensor includes features like overtemperature and undertemperature alarm functions, which can trigger an interrupt to alert the system in case of temperature excursions beyond the programmed limits. This proactive feature contributes to system safety and reliability by enabling immediate response to potential thermal issues.

Overall, the ADT7408CCPZ from Analog Devices Inc. is a robust and precise temperature monitoring solution that meets the needs of modern electronic systems. Whether it's for industrial, commercial, or personal electronics, this sensor ensures accurate temperature readings and dependable performance.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6862 $51.5482
27+ $3.8451 $103.8177
41+ $3.7250 $152.7250
56+ $3.6048 $201.8688
72+ $3.4847 $250.8984
97+ $3.1242 $303.0474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess