EN
  • EN
  • DE

HY57V281620FLTP-HI-C

Part No HY57V281620FLTP-HI-C
Manufacturer Hynix Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0751+
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 714425-HY57V281620FLTP-HI-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HY57V281620FLTP-HI-C CAD Model

Description

The HY57V281620FLTP-HI-C is a 128Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. SDRAM is a type of memory commonly used in computer systems and other electronic devices to store data and instructions.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Networking Devices (Routers, Switches)
  • Embedded Systems
  • Gaming Consoles

Features:

  • 128Mbit Density: Provides a storage capacity of 128 million bits.
  • Synchronous Operation: Operates synchronously with the system clock for high-speed data transfer.
  • Single Data Rate (SDR): Transfers data on the rising edge of the clock signal.
  • LVTTL Compatible Inputs: Compatible with LVTTL (Low-Voltage Transistor-Transistor Logic) signal levels.
  • Multiple Banks: Organized into multiple banks for efficient memory access.
  • Auto Refresh: Automatically refreshes memory cells to retain data.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits:

  • High Speed: Synchronous operation enables high-speed data transfer.
  • Large Capacity: 128Mbit density provides ample storage for various applications.
  • Low Cost: SDRAM is a cost-effective memory solution.
  • Wide Availability: SDRAM is widely available from multiple manufacturers.
  • Industry Standard: SDRAM is an industry-standard memory technology.

Additional Details:

The HY57V281620FLTP-HI-C has a specific organization, such as 8M x 16 bits. The "FLTP" suffix likely refers to the package type, which is usually a TSOP (Thin Small Outline Package). The speed grade is important for determining the maximum clock frequency at which the memory can operate reliably. Hynix Semiconductor (now SK Hynix) is a major manufacturer of memory chips. Power consumption, operating temperature, and timing parameters are important specifications to consider when designing with this memory chip. Proper decoupling capacitors should be placed near the memory chip to minimize noise and ensure stable operation. The memory chip requires a stable power supply voltage. It is often used in conjunction with a memory controller that manages the memory access and refresh operations. The "-HI-C" likely indicates a specific version or revision of the chip.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess