EN
  • EN
  • DE

HY57V281620ALT-P

Part No HY57V281620ALT-P
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-P PC100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945306-HY57V281620ALT-P
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V281620ALT-P CAD Model

Description

The Hynix HY57V281620ALT-P is a 128-Mbit Synchronous DRAM (SDRAM) designed for applications requiring high memory bandwidth and capacity. This memory chip is commonly used in a wide range of electronic devices to provide fast and reliable data storage and retrieval.

Applications

  • Personal Computers: Used as main memory in desktop and laptop computers.
  • Graphics Cards: As memory for graphics processing units (GPUs).
  • Networking Equipment: In routers, switches, and other networking devices for buffering data.
  • Embedded Systems: Used in various embedded systems requiring high-speed memory.
  • Gaming Consoles: As system memory for gaming devices.

Features

  • Capacity: 128Mbit (8M x 16) organization.
  • Data Rate: High data transfer rates for efficient data processing.
  • Synchronous Operation: Operates synchronously with the system clock to ensure proper timing and data integrity.
  • Operating Voltage: Typically operates at 3.3V.
  • Package Type: TSOP (Thin Small Outline Package).
  • Clock Frequency: High clock frequency for fast data access.
  • Refresh Rate: Standard refresh rates to maintain data integrity.

Benefits

  • Increased System Performance: Provides fast data access, improving overall system responsiveness.
  • High Capacity: Allows for handling large datasets and complex applications.
  • Reliable Operation: Designed for reliable performance in various environments.
  • Simplified System Design: Synchronous operation simplifies memory controller design.
  • Cost-Effective: Offers a cost-effective memory solution for a wide range of applications.

Technical Specifications

The HY57V281620ALT-P operates at a voltage of 3.3V and conforms to JEDEC standards for SDRAM devices. It features specific timing parameters, including CAS latency and burst length, which can be configured to optimize performance. The device comes in a TSOP package for simplified integration into various systems. It is designed with standard refresh rates to ensure data integrity and is typically used within a commercial temperature range.

You May Also Be Interested in

Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess