EN
  • EN
  • DE

HY57V1298020TC10S

Part No HY57V1298020TC10S
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063808-HY57V1298020TC10S
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY57V1298020TC10S CAD Model

Description

The HY57V1298020TC10S is a 128Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip from Hynix Semiconductor. This memory module is organized as 8M x 16 bits x 4 banks. It's designed for a wide array of applications requiring high-speed, high-density memory solutions. SDRAM is widely used due to its synchronous interface which allows for faster data transfer rates compared to asynchronous DRAM.

Applications

  • PC Main Memory.
  • Graphics Cards Memory.
  • Embedded Systems requiring large memory.
  • Networking Equipment for buffering.
  • Consumer Electronics (e.g., set-top boxes, DVD players).

Features

  • Organization: 8M x 16 bits x 4 banks
  • Clock Frequency: 100 MHz
  • Supply Voltage: 3.3V
  • Package: TSOP II
  • Operating Temperature: 0°C to +70°C
  • CAS Latency: Typically 2 or 3
  • Burst Length: 1, 2, 4, 8, or Full Page
  • Auto Precharge: Supported

Benefits

  • High Density: Provides large memory capacity.
  • High Speed: Enables fast data access and transfer.
  • Low Voltage: Reduces power consumption.
  • Synchronous Operation: Improves data transfer rates.
  • Burst Mode: Supports efficient data transfers.

Additional Details

The HY57V1298020TC10S leverages SDRAM technology to achieve a balance of high speed, high density, and low power consumption. It's synchronous interface, operating at 100MHz, enables faster data transfer rates compared to traditional asynchronous DRAM. The device supports various burst lengths and CAS latencies, allowing for flexible configuration to optimize performance for specific applications. The auto precharge feature simplifies memory management by automatically precharging the memory banks after a burst access.

Packaged in a TSOP II format, the HY57V1298020TC10S is relatively easy to integrate into existing designs. This SDRAM offers a great solution for systems requiring high speed and memory capacity.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess