EN
  • EN
  • DE

ESD5Z5V

Part No ESD5Z5V
Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Catalog END - OF - LIFE
Description Unidirectional Configurations
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Win Source Part Number 1172659-ESD5Z5V
Manufacturer Homepage www.semitech.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD5Z5V CAD Model

Description

The ESD5Z5V is an ESD protection diode manufactured by Shanghai Semitech Semiconductor Co., Ltd. It's designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damage. This diode is specifically engineered to provide a low clamping voltage, which is critical in protecting modern, low-voltage circuitry found in various consumer electronics and industrial applications.

Applications

  • Smartphones: Protection of I/O ports, USB interfaces, and audio lines from ESD.
  • Tablets: Guarding LCD screens, touchscreens, and charging ports against ESD strikes.
  • Laptops: Safeguarding USB ports, HDMI ports, and other external interfaces.
  • Wearable Devices: Protection for smartwatches, fitness trackers, and Bluetooth headsets.
  • Set-Top Boxes: Preventing ESD damage to HDMI ports and Ethernet interfaces.
  • Digital Cameras: ESD protection for memory card slots, USB ports, and display interfaces.

Features

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage surge during an ESD event.
  • Low Capacitance: Ensures minimal signal distortion in high-speed data lines.
  • ESD Protection: Meets and exceeds industry standards for ESD immunity, ensuring device reliability.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Fast Response Time: Quickly clamps transient voltages, minimizing stress on protected components.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Increased Device Reliability: Reduces the risk of ESD-related failures, extending the lifespan of electronic devices.
  • Improved Signal Integrity: Low capacitance ensures clean signal transmission, preventing data errors.
  • Lower Warranty Costs: Minimizes the likelihood of field failures due to ESD damage, reducing support expenses.
  • Compact Design: Small footprint allows for efficient use of PCB space.
  • Enhanced Protection: Provides robust protection against ESD strikes exceeding industry standards.
  • Environmentally Responsible: RoHS compliance ensures the product is free from harmful substances.

Additional Details

The ESD5Z5V is designed to meet IEC 61000-4-2 standards for ESD immunity. Its low clamping voltage is crucial for protecting sensitive components operating at low voltages. The device typically comes in a SOD-523 package. The clamping voltage is approximately 7V at an 8A surge current (tp=8/20μs). Its low capacitance (typically around 0.5pF) makes it ideal for protecting high-speed data lines such as USB 2.0. The operating junction temperature range is -55°C to +150°C. It's well-suited for applications where space is a premium, and robust ESD protection is essential.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess