EN
  • EN
  • DE

HMT451V7AFR8C-PBT8

Part No HMT451V7AFR8C-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947904-HMT451V7AFR8C-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451V7AFR8C-PBT8 CAD Model

Description

The Hynix HMT451V7AFR8C-PBT8 is a 4GB DDR3 ECC Unbuffered DIMM (UDIMM) memory module designed for servers and workstations. It operates at 1600MHz and is designed to improve system stability and performance by utilizing error-correcting code (ECC). The ECC functionality detects and corrects single-bit memory errors, which are common in server environments and can cause system crashes or data corruption. This module is a reliable solution for demanding applications.

Applications

  • Servers
  • Workstations
  • Systems requiring DDR3 ECC UDIMM memory
  • Applications where data integrity is critical

Features

  • 4GB capacity
  • DDR3 technology
  • ECC (Error-Correcting Code)
  • UDIMM form factor (240-pin)
  • 1600MHz clock speed (PC3-12800)
  • Unbuffered

Benefits

  • Enhanced data integrity and system stability due to ECC functionality.
  • Reduced risk of system crashes and data corruption caused by memory errors.
  • Improved performance in server applications, virtualization, and scientific computing.
  • Increased system uptime and reliability, especially in critical environments.

Technical Specifications

The HMT451V7AFR8C-PBT8 module operates at a voltage of 1.5V. It has a CAS latency (CL) of 11. It uses a 240-pin DIMM connector. The ECC functionality adds an extra layer of protection against memory errors. It supports on-die termination (ODT) for improved signal integrity. Complies with industry standards for DDR3 ECC UDIMM memory.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess