EN
  • EN
  • DE

ADSP-2183BST-133

Part No ADSP-2183BST-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 33.3MHz 52MIPS 128-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173531-ADSP-2183BST-133
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2183
Introduction Date January 26, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2183BST-133 CAD Model

Description

The ADSP-2183BST-133 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a renowned leader in the semiconductor industry. This DSP is part of the ADSP-218x series, which is known for its exceptional processing power, flexibility, and efficiency, making it an ideal choice for a wide range of applications that require complex numeric computations and signal processing tasks.

The ADSP-2183BST-133 operates at a core frequency of 133 MHz, providing a balanced combination of speed and power consumption. It is built on a 16-bit fixed-point architecture, which is optimized for high-speed data manipulation and real-time processing. This processor is particularly well-suited for applications such as audio processing, telecommunications, industrial control, and instrumentation.

Featuring a large on-chip static RAM (SRAM), the ADSP-2183BST-133 offers ample space for code and data storage, which facilitates smoother and more efficient operation. Its advanced computational capabilities are supported by a rich set of peripherals, including serial ports, parallel ports, and timers, which provide versatile interfacing options with other devices and systems.

The ADSP-2183BST-133 boasts a host of integrated features that enhance its performance and usability. These include:

  • A powerful arithmetic logic unit (ALU) that supports a wide range of arithmetic and logic operations.
  • A hardware multiplier that accelerates multiply-accumulate operations, a common requirement in DSP tasks.
  • An innovative power-saving feature that reduces power consumption during idle periods without compromising processing capabilities.
  • An external memory interface that allows expansion of memory space if required for more complex applications.

This DSP comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is designed for surface mounting on printed circuit boards (PCBs), providing a compact footprint for space-constrained applications.

In summary, the ADSP-2183BST-133 from Analog Devices Inc. is a versatile and powerful digital signal processor that offers a perfect blend of performance, power efficiency, and integration, making it an excellent choice for designers looking to implement advanced signal processing capabilities in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess