EN
  • EN
  • DE

HMT451S6BFR8C-PBN0

Part No HMT451S6BFR8C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947607-HMT451S6BFR8C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451S6BFR8C-PBN0 CAD Model

Description

The HMT451S6BFR8C-PBN0 is a 4GB DDR3L SODIMM memory module manufactured by Hynix Semiconductor. It is designed for use in laptops and other small form-factor devices that require low-power, high-performance memory.

Applications:

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features:

  • 4GB Capacity
  • DDR3L Technology (Low Voltage - 1.35V)
  • SODIMM Form Factor (204-pin)
  • PC3L-12800 Speed (1600MHz)
  • Unbuffered
  • Non-ECC

Benefits:

  • Increased System Performance: Upgrading to this memory module can significantly improve the responsiveness and speed of your laptop or other compatible device.
  • Improved Multitasking: With 4GB of RAM, you can run multiple applications simultaneously without experiencing slowdowns.
  • Lower Power Consumption: DDR3L technology uses less power than standard DDR3 memory, which can extend battery life in laptops.
  • Easy Installation: SODIMM modules are easy to install, making this a simple and cost-effective upgrade.

Additional Details:

The HMT451S6BFR8C-PBN0 is a single-rank module with a 512Mx64 configuration. It is compliant with JEDEC standards. The module is designed to operate at a voltage of 1.35V, making it energy-efficient and suitable for mobile applications where power consumption is a critical factor. It provides a reliable and stable memory solution for demanding applications and multitasking environments.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess