EN
  • EN
  • DE

HMT42GL7BMR4C-H9

Part No HMT42GL7BMR4C-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 2Gx72 LRDIMM 4Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949195-HMT42GL7BMR4C-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GL7BMR4C-H9 CAD Model

Description

The HMT42GL7BMR4C-H9 is a DDR3 registered ECC memory module manufactured by Hynix Semiconductor. Designed for use in servers and high-performance workstations, this module offers enhanced data integrity and system stability. The registered design incorporates a register between the DRAM modules and the system's memory controller, reducing the load on the memory controller and enabling greater memory capacity and improved reliability, especially in systems with multiple modules installed.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Virtualization environments

Features:

  • DDR3 technology
  • Registered ECC DIMM (RDIMM)
  • Module Size: 16GB (1 x 16GB)
  • Module Rank: 2Rx4
  • Speed: PC3-12800 (DDR3-1600)
  • CAS Latency: CL11
  • Voltage: 1.35V (Low Voltage)
  • 240-Pin DIMM

Benefits:

  • Enhanced System Stability: The registered design reduces electrical stress on the memory controller, improving system stability, particularly when multiple modules are in use.
  • Superior Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit errors, safeguarding against data corruption and ensuring accurate data processing.
  • High Performance: DDR3 technology offers faster data transfer speeds compared to previous generations, resulting in improved application performance and system responsiveness.
  • Increased Memory Capacity: The 16GB module allows for greater overall system memory, enabling the system to handle more demanding applications and workloads.
  • Reduced Power Consumption: Operates at 1.35V, resulting in lower power consumption and heat dissipation compared to standard voltage DDR3 modules.

Additional Details:

The HMT42GL7BMR4C-H9 module is compliant with JEDEC industry standards. The 'H9' likely indicates a specific build revision or manufacturing code, and it's important to refer to system or motherboard documentation to ensure compatibility and achieve optimal performance. This ECC memory is particularly well-suited for environments where data accuracy is paramount, such as financial analysis, scientific simulations, and large database management.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess