EN
  • EN
  • DE

HMT325R7BFR8A-H9T2

Part No HMT325R7BFR8A-H9T2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948996-HMT325R7BFR8A-H9T2
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325R7BFR8A-H9T2 CAD Model

Description

The HMT325R7BFR8A-H9T2 is a 2GB DDR3 PC3-10600 Registered ECC server memory module produced by Hynix Semiconductor. This memory module is designed for use in servers and workstations requiring ECC memory for data integrity and reliable performance.

Applications

  • Server environments requiring error-correcting memory
  • Workstations for professional applications
  • Virtualization servers
  • Database servers
  • Cloud computing infrastructure

Features

  • Capacity: 2GB
  • Memory Type: DDR3 SDRAM
  • Speed: PC3-10600 (1333 MHz)
  • Error Correction: Registered ECC (Error-Correcting Code)
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Pin Count: 240-Pin
  • Voltage: 1.5V
  • Rank: Likely dual-ranked or quad-ranked for improved memory access efficiency.

Benefits

  • Enhanced Data Integrity: ECC memory detects and corrects memory errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered memory improves signal integrity, especially in systems with multiple memory modules, enhancing overall system stability.
  • Increased Performance: The 2GB capacity allows for running essential applications and handling data efficiently.
  • Optimized for Server Use: Specifically designed for server environments, ensuring compatibility and reliability.
  • Efficient Multitasking: Enables smooth multitasking and efficient handling of various applications concurrently.

Additional Details

The HMT325R7BFR8A-H9T2 is a 240-pin DDR3 DIMM. The PC3-10600 specification indicates a speed of 1333MHz, providing a data transfer rate of approximately 10.6 GB/s. Registered memory incorporates a register between the DRAM modules and the memory controller to reduce the load on the memory bus and improve signal integrity. Ensure that the server or workstation's motherboard supports DDR3 1333MHz Registered ECC DIMMs for optimal performance and compatibility.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess