EN
  • EN
  • DE

S100X225T1D

Part No S100X225T1D
Manufacturer Panduit Corp
Catalog Labels, Labeling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Label Type Self Laminating
Label Size 1.00" x 2.25" (25.4mm x 57.2mm)
Color White
Material Polyvinylidene Fluoride (PVDF)
For Use With/Related Products Dot-Matrix Printer
Temperature Range - Operating -53°C ~ 135°C
Other Names 07498333781
Standard Package 5,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1308718-S100X225T1D
Ultra Librarian 3D Model Ultra Librarian S100X225T1D CAD Model

Description

The Panduit S100X225T1D is a thermal transfer polyester label specifically designed for use with Panduit thermal transfer printers. These labels are known for their durability and resistance to harsh environments, making them suitable for a variety of identification applications.

Applications:

  • Wire and cable marking: Providing clear and permanent identification for wires and cables in various installations.
  • Component labeling: Identifying electronic components and other parts within equipment.
  • Panel labeling: Creating clear and organized labels for electrical panels and other control systems.
  • Equipment labeling: Marking equipment with important information, such as serial numbers, voltage ratings, and safety warnings.
  • General identification: Suitable for a wide range of general identification needs in industrial, commercial, and residential settings.

Features:

  • Thermal transfer printable: Designed for use with thermal transfer printers, ensuring high-quality, durable printing.
  • Polyester material: Offers excellent resistance to abrasion, chemicals, solvents, and extreme temperatures.
  • Permanent acrylic adhesive: Provides a strong and reliable bond to a variety of surfaces, including smooth, rough, and curved surfaces.
  • UL recognized: Meets UL standards for safety and performance.
  • RoHS compliant: Compliant with RoHS directives, restricting the use of hazardous substances.

Benefits:

  • Durable identification: Ensures long-lasting and reliable identification in harsh environments.
  • Easy to use: Simple to print and apply, saving time and labor costs.
  • Versatile: Suitable for a wide range of applications and surfaces.
  • Compliance: Meets industry standards for safety and environmental compliance.
  • Reduced downtime: Clear and accurate identification helps to reduce errors and downtime during maintenance and repair.

Technical Specifications:

  • Label Size: 1.00" x 2.25" (25.4 mm x 57.2 mm)
  • Material: Polyester
  • Adhesive: Permanent Acrylic
  • Color: White
  • Printer Compatibility: Thermal Transfer Printers
  • Operating Temperature: -40°F to 302°F (-40°C to 150°C)

The S100X225T1D labels are designed to withstand challenging conditions, making them an ideal choice for industrial and commercial environments where clear and durable identification is critical. The polyester material and permanent adhesive ensure that the labels remain legible and securely attached, even when exposed to harsh chemicals, solvents, and extreme temperatures. These labels provide a reliable and cost-effective solution for a wide range of identification needs.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HT-SCE-3/8
Need more? Email Us
TE Connectivity
CSL-03418P-9
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
TE Connectivity
D-SCE-25-50-S2C150-9-CS876
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-1/2-S2C150-4-
Need more? Email Us
TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
Brady Corporation
SLEEVE, 0.5 IN DIA X 2 IN W / Label
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess