EN
  • EN
  • DE

HMT31GR7EFR8A-G7

Part No HMT31GR7EFR8A-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 4Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949756-HMT31GR7EFR8A-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7EFR8A-G7 CAD Model

Description

The HMT31GR7EFR8A-G7 is an 8GB DDR3 registered ECC server memory module manufactured by Hynix Semiconductor. This module is designed to provide high-performance and reliable memory solutions for servers and workstations.

Applications

  • Server systems
  • Workstations
  • High-performance computing environments
  • Data centers

Features

  • Capacity: 8GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Speed: PC3-10600 (1333MHz)
  • Rank: 1Rx8
  • Voltage: 1.5V
  • Buffering: Registered

Benefits

  • Increased Server Performance: The HMT31GR7EFR8A-G7 module provides high-speed data transfer rates, enabling faster processing and improved overall system performance.
  • Enhanced Data Reliability: With ECC functionality, this module detects and corrects memory errors, preventing data corruption and ensuring data integrity.
  • Improved System Stability: The registered design enhances signal integrity and stability, especially in systems with multiple memory modules.
  • Compatibility: Designed to be compatible with a wide range of server platforms that support DDR3 RDIMM memory.

Additional Details

The HMT31GR7EFR8A-G7 is a 240-pin DDR3 RDIMM (Registered Dual In-Line Memory Module) designed for use in servers and high-performance workstations. The ECC (Error-Correcting Code) functionality is crucial for server applications as it automatically detects and corrects single-bit memory errors, which can be critical in maintaining system stability and preventing data loss. The registered design includes a register between the DRAM modules and the system's memory controller, which helps to improve signal integrity and allows for greater memory capacity. The 1333MHz speed (PC3-10600) refers to the module's data transfer rate, which indicates how quickly the module can transfer data to and from the system. The 1Rx8 configuration signifies that the module is a single-rank module with a x8 organization, meaning it uses eight data lines per rank. Operating at 1.5V is the standard voltage for DDR3 memory.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess