EN
  • EN
  • DE

HMT125U7AFP8C-G7T0

Part No HMT125U7AFP8C-G7T0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC UDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949691-HMT125U7AFP8C-G7T0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125U7AFP8C-G7T0 CAD Model

Description

The HMT125U7AFP8C-G7T0 is a DDR3 SDRAM module produced by Hynix Semiconductor. This memory module is designed for use in a variety of computer systems, including desktops, laptops, and servers, providing the necessary memory for applications, operating systems, and data storage. DDR3 memory offers improvements in speed, power efficiency, and capacity compared to previous generations.

Applications:

  • Desktop Computers: Providing primary system memory for everyday computing tasks.
  • Laptop Computers: Enabling efficient memory usage in portable computing devices.
  • Servers: Supporting data processing, storage, and virtualization in server environments.
  • Workstations: Providing memory for demanding applications such as video editing, graphic design, and software development.
  • Gaming PCs: Enhancing gaming performance with fast memory access.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM for improved bandwidth and lower power consumption.
  • High Capacity: Offers sufficient memory for running multiple applications and handling large datasets.
  • Fast Data Transfer Rates: Provides quick access to data for enhanced system responsiveness.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.

Benefits:

  • Improved System Performance: Faster loading times and smoother multitasking.
  • Enhanced Gaming Experience: Reduces lag and improves frame rates in games.
  • Increased Productivity: Allows users to work with large files and complex applications more efficiently.
  • Reduced Power Consumption: Contributes to energy savings and extends battery life in portable devices.
  • Reliable Operation: Ensures stable and consistent performance for demanding applications.

Additional Details:

The HMT125U7AFP8C-G7T0 specifications typically include its capacity (in GB), speed (in MHz), CAS latency, and voltage requirements. It's essential to verify compatibility with your motherboard before installation. Ensure the module is properly seated in the memory slot. Handle the module with care to avoid static electricity damage. Proper cooling and airflow can help maintain optimal memory performance. Consult the official Hynix datasheet for detailed technical specifications, operating conditions, and thermal guidelines.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess