EN
  • EN
  • DE

HMAA8GR7A2R4N-UL

Part No HMAA8GR7A2R4N-UL
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 8Gx72 ECC Reg/RDIMM 2S2Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946846-HMAA8GR7A2R4N-UL
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GR7A2R4N-UL CAD Model

Description

The HMAA8GR7A2R4N-UL is an 8GB DDR4-2400 (PC4-19200) CL17 ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This memory module is designed for use in servers and workstations where data integrity and reliability are paramount. The ECC (Error-Correcting Code) feature allows the module to detect and correct single-bit errors, preventing data corruption and system crashes. The registered design enhances signal stability, enabling higher memory capacities and improved performance in multi-DIMM configurations.

Applications:

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers
  • Applications requiring high data integrity

Features:

  • 8GB capacity
  • DDR4 technology
  • 2400MHz clock speed (PC4-19200)
  • CL17 latency
  • 288-Pin ECC Registered DIMM (RDIMM) form factor
  • 1.2V operating voltage
  • Error-Correcting Code (ECC)
  • Registered design

Benefits:

  • Improved data integrity and reliability
  • Reduced risk of data corruption and system crashes
  • Enhanced system stability
  • Increased memory capacity
  • Improved performance in multi-DIMM configurations
  • Lower power consumption compared to DDR3

Additional Details:

The HMAA8GR7A2R4N-UL is a DDR4 ECC Registered DIMM (RDIMM) module, which means it is specifically designed for use in servers and high-end workstations. The ECC feature is crucial for applications where data accuracy is critical, such as financial transactions, scientific simulations, and database management. The registered design includes a register between the memory controller and the memory chips, which helps to stabilize the signal and allows for higher memory capacities and improved performance in systems with multiple DIMMs.

The 2400MHz clock speed (PC4-19200) indicates the rate at which the memory can transfer data, with higher speeds generally resulting in better performance. The CL17 latency refers to the delay between when a memory controller requests data and when the data is available. The 288-Pin form factor is standard for DDR4 server memory modules, ensuring compatibility with a wide range of server motherboards that support DDR4 RDIMMs. The 1.2V operating voltage contributes to reduced power consumption and heat generation.

Installing the HMAA8GR7A2R4N-UL requires inserting the module into the appropriate DIMM slot on the server or workstation motherboard. It is important to ensure that the motherboard supports DDR4 RDIMMs and ECC functionality and that the module is properly seated to ensure reliable operation. This memory module provides a reliable and high-performance solution for demanding server and workstation applications.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess