EN
  • EN
  • DE

AD9410BSQZ

Part No AD9410BSQZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Pipelined 210Msps 10-bit Parallel 80-Pin LQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Lead Free Yes
Number of Bits 10
Number of Pins 80
Packaging Bulk
RoHS Compliant
Win Source Part Number 1043292-AD9410BSQZ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9410BSQZ CAD Model

Description

The AD9410BSQZ is a state-of-the-art 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high-speed data acquisition and signal processing capabilities. This premium component is designed to cater to a wide array of applications, including wireless communication, radar systems, instrumentation, and imaging systems, where precision and speed are of utmost importance.

With a sampling rate of up to 210 MSPS (Mega Samples Per Second), the AD9410BSQZ ensures that high-frequency signals are captured with exceptional fidelity, making it an ideal choice for demanding applications that require fast and accurate digital representation of analog signals. The product operates within a single 3.3V power supply, optimizing power efficiency without compromising performance.

The device boasts an on-chip voltage reference and a track-and-hold circuit, which provides excellent dynamic performance. Its differential inputs are designed to support a wide range of input frequencies, further enhancing its versatility. The AD9410BSQZ also features an SNR (Signal-to-Noise Ratio) of 57.3 dB and an SFDR (Spurious-Free Dynamic Range) of 70 dBc, ensuring clean and reliable data conversion.

Packaged in a compact 48-lead LQFP (Low Profile Quad Flat Package), the AD9410BSQZ is built to integrate seamlessly into various electronic systems. Its footprint is optimized for easy PCB (Printed Circuit Board) layout, which is crucial for designers looking to streamline their product development cycles.

Analog Devices Inc. provides extensive technical support and documentation for the AD9410BSQZ, including detailed datasheets, application notes, and reference designs. This support enables engineers to accelerate the design process and bring their products to market more quickly and efficiently.

In summary, the AD9410BSQZ from Analog Devices Inc. is a high-speed, high-precision ADC that offers an excellent balance of performance, power efficiency, and design flexibility, making it an exceptional choice for advanced digital data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess