The H9TA2GG1GDMCPR-4DM is a Mobile DDR SDRAM component manufactured by Hynix Semiconductor. It's designed for use in a variety of mobile applications, requiring high bandwidth and low power consumption.
Applications:
- Smartphones
- Tablets
- Mobile Gaming Devices
- Portable Media Players
Features:
- High-speed data transfer rates
- Low voltage operation for power efficiency
- Compact package size
- Double Data Rate (DDR) architecture
- Advanced power management features
Benefits:
- Improved system performance in mobile devices
- Extended battery life due to low power consumption
- Reduced board space requirements
- Enhanced user experience with faster application loading and smoother multitasking
- Reliable data storage and retrieval
Technical Specifications:
While exact specifications may vary, this type of memory typically includes:
- Density: 2GB (This is inferred from the '2G' in the name)
- DDR type: Mobile DDR SDRAM
- Operating Voltage: Typically around 1.1V to 1.2V
- Package: Fine-pitch BGA
- Data Rate: Specified by the DDR standard; likely DDR3 or DDR4 depending on the specific revision.
It is crucial to refer to the official Hynix datasheet for precise specifications and operating conditions for this specific part number.