EN
  • EN
  • DE

MAX824SEXK+T

Part No MAX824SEXK+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Part Number Series MAX824
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814307-MAX824SEXK+T
Ultra Librarian 3D Model Ultra Librarian MAX824SEXK+T CAD Model

Description

Maxim Integrated MAX824SEXK+T Supervisor IC

The Maxim Integrated MAX824SEXK+T is a compact, highly reliable supervisor integrated circuit (IC) designed to monitor power supplies in digital systems. It provides a significant layer of protection by ensuring that all system voltages remain within specified thresholds, thus safeguarding sensitive electronic components from damage due to out-of-specification conditions.

This supervisor IC is particularly suitable for portable and battery-powered applications, thanks to its low power consumption and small footprint. The MAX824SEXK+T comes in a 5-Pin SC-70 package, which is ideal for space-constrained designs. It operates over a wide voltage range and includes a variety of features that make it a versatile choice for power management tasks.

Key features of the MAX824SEXK+T include:

  • Power-Supply Monitoring: The IC monitors the system power-supply voltage (Vcc) and provides a reset output during power-up, power-down, and brown-out conditions.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing additional control to the user.
  • Low Quiescent Current: With its low quiescent current draw, this device helps to minimize power consumption, which is crucial for extending battery life in portable applications.
  • Factory-Trimmed Reset Thresholds: The reset thresholds are precisely factory-trimmed, ensuring accurate monitoring of Vcc without the need for external components.
  • Reset Timeout: The reset output remains asserted for a preset timeout period after Vcc has risen above the reset threshold, ensuring system stability.
  • Wide Operating Temperature Range: The device is functional over a broad temperature range, making it suitable for use in various environmental conditions.

The MAX824SEXK+T is an essential component for system designers looking to enhance the reliability and performance of their products. Its ability to provide precise voltage monitoring and power management helps prevent data corruption and hardware damage that can occur during unexpected power failures or voltage fluctuations. Whether used in microcontrollers, computers, controllers, or other digital systems, the Maxim Integrated MAX824SEXK+T offers a robust solution for power supply supervision.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3432 $62.6864
5+ $25.7172 $128.5860
7+ $24.9134 $174.3938
10+ $24.1106 $241.1060
13+ $23.3067 $302.9871
17+ $20.8951 $355.2167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess