EN
  • EN
  • DE

TSM-103-01-L-DV-M-TR

Part No TSM-103-01-L-DV-M-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Rectangular Connectors - Headers,Male Pins
Manufacturer Samtec Inc.
Win Source Part Number 396306-TSM-103-01-L-DV-M-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM-103-01-L-DV-M-TR CAD Model

Description

The TSM-103-01-L-DV-M-TR is a through-hole header strip manufactured by Samtec Inc. These headers are designed for board-to-board connections and are commonly used in a wide range of electronic applications. They provide a reliable and cost-effective solution for connecting PCBs.

Applications:

  • Board-to-Board Connections: Used to connect PCBs in electronic devices.
  • Prototyping: Ideal for prototyping circuits and connecting components.
  • Industrial Equipment: Used in industrial control systems and automation equipment.
  • Medical Devices: Utilized in medical equipment for reliable board connections.
  • Consumer Electronics: Found in various consumer electronic products for connecting different circuit boards.

Features:

  • Through-Hole Mounting: Provides a secure and robust connection to the PCB.
  • Dual Row: Increases the number of connections in a compact space.
  • Gold-Plated Contacts: Ensures reliable electrical contact and corrosion resistance.
  • Black Insulator: Made from high-temperature thermoplastic for durability.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Reliable Connection: Through-hole mounting and gold-plated contacts ensure a stable and reliable electrical connection.
  • Increased Density: Dual-row design maximizes the number of connections in a limited space.
  • Corrosion Resistance: Gold-plated contacts prevent corrosion, ensuring long-term reliability.
  • Easy Assembly: Tape and reel packaging facilitates automated assembly processes.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The TSM series from Samtec are known for their high quality and reliability. Specifically, the TSM-103-01-L-DV-M-TR features 3 positions per row (resulting in a total of 6 pins), 01 indicates the series number, L designates a low-profile design, DV denotes dual-row vertical orientation, M indicates a matte finish and TR refers to tape and reel packaging. The contact material is typically a copper alloy with gold plating over nickel. These headers are designed to withstand high temperatures, making them suitable for reflow soldering processes. Always refer to the Samtec datasheet for detailed specifications, including current rating, voltage rating, and operating temperature range, to ensure proper application and performance. This is essential to ensure the header is used within its designed operational parameters. These headers are popular for their durability and ease of integration into various electronic designs.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess