EN
  • EN
  • DE

HMC8074LP6GE

Part No HMC8074LP6GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description DRT WIDEBAND VCO, MULTI-BAND / RF IC VCO VSAT 8.3GHz ~ 15.2GHz 4.5V ~ 5.5V Supply 40-LFCSP (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function VCO
Frequency 8.3GHz ~ 15.2GHz
RF Type VSAT
Secondary Attributes 4.5V ~ 5.5V Supply
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number HMC8074
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC8074LP6GE,505-HMC8074LP6GE,HMC8074LP6GE-ND
Standard Package 1
Win Source Part Number 1018841-HMC8074LP6GE
Ultra Librarian 3D Model Ultra Librarian HMC8074LP6GE CAD Model

Description

Analog Devices Inc. HMC8074LP6GE Product Overview

The HMC8074LP6GE from Analog Devices Inc. is a high-performance frequency multiplier that is designed to meet the stringent requirements of modern RF and microwave systems. This advanced component is capable of delivering exceptional signal integrity and quality, making it an ideal choice for applications in telecommunications, aerospace, defense, and test equipment.

Key Features and Benefits

  • Frequency Range: The HMC8074LP6GE operates over a broad frequency range, offering designers the flexibility to use it in a variety of systems without compromising performance.
  • Low Phase Noise: With its low phase noise characteristics, this frequency multiplier ensures a clean signal output that is essential for high-performance systems where signal clarity and stability are crucial.
  • High Output Power: The device provides strong output power, which is necessary for driving subsequent stages in a signal chain without the need for additional amplification.
  • Compact Form Factor: Housed in a compact LP6GE package, the HMC8074LP6GE saves valuable board space and is suitable for space-constrained applications.
  • Integration: The integration of multiple functions within the device simplifies design complexity and can help reduce the overall component count in a system.

Applications

The versatility of the HMC8074LP6GE makes it a perfect fit for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems
  • Satellite communication systems
  • Test equipment and instrumentation
  • Local oscillator (LO) generation

Technical Specifications

The HMC8074LP6GE frequency multiplier's technical specifications include:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 40-lead 6x6mm QFN

As a product of Analog Devices Inc., a leader in the semiconductor industry, the HMC8074LP6GE represents reliability and performance. Its cutting-edge design and robust construction make it a dependable choice for engineers looking to enhance their RF and microwave signal chains.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess